555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC
PB-FREE GENERAL PURPOSE CMOS TIMER 8 SOI
PB-FREE GENERAL PURPOSE CMOS TIMER 8 SOI
PB-FREE GENERAL PURPOSE CMOS TIMER 8 SOI
IC OSC SINGLE TIMER 1MHZ 8-SOIC Product overview: ICM7555CBAZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHZ, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7555CBAZ can be used for catalog matching and distributor lookup.
IC OSC SINGLE TIMER 1MHZ 8-SOIC
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | ICM7555CBAZ-ND | 2485724P | 689-ICM7555CBAZ | ICM7555CBAZ |
| Product Name | Programmable Timers and Oscillators | Timer Circuits | 1MHZ SOIC Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | Tube | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 2 to 18 volts | 2 to 18 volts | 2 to 18 volts | |
| Frequency | 1 MHz | 1 MHz |