Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555CBAZ ICM7555CBAZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183514-ICM7555CBAZ Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 1MHz Supply Current: 60μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Industrial Family Part Number: ICM7555 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183514-ICM7555CBAZ Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 1MHz Supply Current: 60μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Industrial Family Part Number: ICM7555 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555CBAZ - 1183514-ICM7555CBAZ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555CBAZ
1183514-ICM7555CBAZ
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555CBAZ 1183514-ICM7555CBAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183514-ICM7555CBAZ Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 1MHz Supply Current: 60μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Industrial Family Part Number: ICM7555 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 18V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183514-ICM7555CBAZ
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMD
Frequency: 1MHz
Supply Current: 60μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Clock & Timing, Industrial
Family Part Number: ICM7555
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 18V

Buy Now
Programmable Timers and Oscillators - ICM7555CBAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ICM7555CBAZ
Programmable Timers and Oscillators ICM7555CBAZ
555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - ICM7555CBAZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
ICM7555CBAZ
Clock/Timing - Programmable Timers and Oscillators ICM7555CBAZ
IC OSC SINGLE TIMER 1MHZ 8-SOIC

IC OSC SINGLE TIMER 1MHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1183514-ICM7555CBAZ ICM7555CBAZ ICM7555CBAZ
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555CBAZ Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details