Renesas Electronics Corporation Timer, General Purpose, 1Mhz, Nsoic-8; Frequency Renesas ICM7555CBAZ-T

Description
TIMER, GENERAL PURPOSE, 1MHZ, NSOIC-8; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TIMER, GENERAL PURPOSE, 1MHZ, NSOIC-8; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, General Purpose, 1Mhz, Nsoic-8; Frequency Renesas - 05AC8440 - Newark, An Avnet Company
Chicago, IL, United States
Timer, General Purpose, 1Mhz, Nsoic-8; Frequency Renesas
05AC8440
Timer, General Purpose, 1Mhz, Nsoic-8; Frequency Renesas 05AC8440
TIMER, GENERAL PURPOSE, 1MHZ, NSOIC-8; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

TIMER, GENERAL PURPOSE, 1MHZ, NSOIC-8; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 05AC8440
Product Name Timer, General Purpose, 1Mhz, Nsoic-8; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details