Renesas Electronics Corporation Electronic Surplus - ICM7555CBA ICM7555CBA

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183513-ICM7555CBA Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 1MHz Supply Current: 60μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Industrial Family Part Number: ICM7555 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183513-ICM7555CBA Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 1MHz Supply Current: 60μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Industrial Family Part Number: ICM7555 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ICM7555CBA - 1183513-ICM7555CBA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ICM7555CBA
1183513-ICM7555CBA
Electronic Surplus - ICM7555CBA 1183513-ICM7555CBA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183513-ICM7555CBA Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 1MHz Supply Current: 60μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Industrial Family Part Number: ICM7555 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 18V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183513-ICM7555CBA
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMD
Frequency: 1MHz
Supply Current: 60μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Industrial
Family Part Number: ICM7555
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 18V

Buy Now
Programmable Timers and Oscillators - ICM7555CBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ICM7555CBA
Programmable Timers and Oscillators ICM7555CBA
555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - ICM7555CBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ICM7555CBA
Programmable Timers and Oscillators ICM7555CBA
555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
ICM7555CBA
Clock/Timing - Programmable Timers and Oscillators ICM7555CBA
IC OSC SINGLE TIMER 1MHZ 8-SOIC

IC OSC SINGLE TIMER 1MHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1183513-ICM7555CBA ICM7555CBA ICM7555CBA
Product Name Electronic Surplus - ICM7555CBA Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-100 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ABA50M0000AAG - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-SIT1569AC-J3-30E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details