Renesas Electronics Corporation 5V LED Driver IC ICM7243BIPL

Description
LED DRVR 136Segment 5V 40-Pin PDIP Product overview: ICM7243BIPL from Intersil is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ICM7243BIPL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DRVR 136Segment 5V 40-Pin PDIP Product overview: ICM7243BIPL from Intersil is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ICM7243BIPL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V LED Driver IC
137-ICM7243BIPL
5V LED Driver IC 137-ICM7243BIPL
LED DRVR 136Segment 5V 40-Pin PDIP Product overview: ICM7243BIPL from Intersil is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ICM7243BIPL can be used for catalog matching and distributor lookup.

LED DRVR 136Segment 5V 40-Pin PDIP Product overview: ICM7243BIPL from Intersil is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ICM7243BIPL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - ICM7243BIPL - 205002-ICM7243BIPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ICM7243BIPL
205002-ICM7243BIPL
PMIC - PMIC - LED Drivers - ICM7243BIPL 205002-ICM7243BIPL
Manufacturer: Intersil Win Source Part Number: 205002-ICM7243BIPL Packaging: Tube/Rail Type: Linear Mounting: Through Hole Internal Switch(s): Yes Categories: Integrated Circuits Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 40-DIP Maximum Supply Voltage: 5.25V Operating Input Voltage(Min): 4.75V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 205002-ICM7243BIPL
Packaging: Tube/Rail
Type: Linear
Mounting: Through Hole
Internal Switch(s): Yes
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 40-DIP
Maximum Supply Voltage: 5.25V
Operating Input Voltage(Min): 4.75V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-ICM7243BIPL 205002-ICM7243BIPL
Product Name 5V LED Driver IC PMIC - PMIC - LED Drivers - ICM7243BIPL
Output Voltage 6 volts
Number of Channels 8 #
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275ELW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
6 suppliers
PMIC - PMIC - LED Drivers - FL77905MX - 919158-FL77905MX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOP
View Details
2 suppliers
LED Driver ICs - 1220321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
 - ILD1150XUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers