Renesas Electronics Corporation Ic, Timer/counter Cmos, 7242, Dip8; Frequency Renesas ICM7242IPAZ

Description
IC, TIMER/COUNTER CMOS, 7242, DIP8; Frequency:13MHz; Supply Voltage Min:2V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Description
IC, TIMER/COUNTER CMOS, 7242, DIP8; Frequency:13MHz; Supply Voltage Min:2V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer/counter Cmos, 7242, Dip8; Frequency Renesas - 97K1860 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer/counter Cmos, 7242, Dip8; Frequency Renesas
97K1860
Ic, Timer/counter Cmos, 7242, Dip8; Frequency Renesas 97K1860
IC, TIMER/COUNTER CMOS, 7242, DIP8; Frequency:13MHz; Supply Voltage Min:2V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

IC, TIMER/COUNTER CMOS, 7242, DIP8; Frequency:13MHz; Supply Voltage Min:2V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 97K1860
Product Name Ic, Timer/counter Cmos, 7242, Dip8; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
RF Generator - SSG3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details