Renesas Electronics Corporation SOIC Clock and Timing IC ICM7242IBAZ

Description
IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242IBAZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242IBAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242IBAZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242IBAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Clock and Timing IC
689-ICM7242IBAZ
SOIC Clock and Timing IC 689-ICM7242IBAZ
IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242IBAZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242IBAZ can be used for catalog matching and distributor lookup.

IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242IBAZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242IBAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IBAZ
1183506-ICM7242IBAZ
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IBAZ 1183506-ICM7242IBAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183506-ICM7242IBAZ Packaging: Tube Type: Counter/Timer Circuit (CTC), Binary Mounting Style: SMD Frequency: 0.1Hz ~ 13MHz Supply Current: 340μA Count: 128/256 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: ICM7242 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 16V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183506-ICM7242IBAZ
Packaging: Tube
Type: Counter/Timer Circuit (CTC), Binary
Mounting Style: SMD
Frequency: 0.1Hz ~ 13MHz
Supply Current: 340μA
Count: 128/256
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ICM7242
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 16V

Buy Now
Programmable Timers and Oscillators - ICM7242IBAZ-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
ICM7242IBAZ-ND
Programmable Timers and Oscillators ICM7242IBAZ-ND
Counter/Timer Circuit (CTC), Binary IC 0.1Hz ~ 13MHz 8-SOIC

Counter/Timer Circuit (CTC), Binary IC 0.1Hz ~ 13MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 689-ICM7242IBAZ 1183506-ICM7242IBAZ ICM7242IBAZ-ND
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IBAZ Programmable Timers and Oscillators
Package Type Tube Surface Mount Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

 - AM9513AJC-G - Rochester Electronics
Rochester Electronics
Specs
Features / Standards RoHS
View Details
SMD 32.768KHZ Clock and Timing IC - 172-OV-7604-C7-32.768KHZ-20PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.2 to 5.5 volts
View Details
SMD 30.2500MHZ Clock and Timing IC - 172-511BAA30M2500BAG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details