Renesas Electronics Corporation SOIC Clock and Timing IC ICM7242CBAZ

Description
IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242CBAZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242CBAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242CBAZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242CBAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Clock and Timing IC
689-ICM7242CBAZ
SOIC Clock and Timing IC 689-ICM7242CBAZ
IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242CBAZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242CBAZ can be used for catalog matching and distributor lookup.

IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242CBAZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242CBAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242CBAZ
135720-ICM7242CBAZ
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242CBAZ 135720-ICM7242CBAZ
Manufacturer: Intersil Win Source Part Number: 135720-ICM7242CBAZ Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC), Binary Mounting: Surface Mount Frequency: 0.1Hz to 13MHz Count: 128/256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 340μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 98

Manufacturer: Intersil
Win Source Part Number: 135720-ICM7242CBAZ
Packaging: Tube/Rail
Type: Counter/Timer Circuit (CTC), Binary
Mounting: Surface Mount
Frequency: 0.1Hz to 13MHz
Count: 128/256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 340μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 98

Buy Now Datasheet
Programmable Timers and Oscillators - ICM7242CBAZ-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
ICM7242CBAZ-ND
Programmable Timers and Oscillators ICM7242CBAZ-ND
Counter/Timer Circuit (CTC), Binary IC 0.1Hz ~ 13MHz 8-SOIC

Counter/Timer Circuit (CTC), Binary IC 0.1Hz ~ 13MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 689-ICM7242CBAZ 135720-ICM7242CBAZ ICM7242CBAZ-ND
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242CBAZ Programmable Timers and Oscillators
Package Type Tube Surface Mount; 8-SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Bus Interface I2C
Package Type Surface Mount
Supply Voltage 1.3 to 5.5 volts
View Details
 - 9513ADC-SPECIAL - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
Programmable Timers and Oscillators - 1727-5961-2-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
3 suppliers
SE555 Precision Timer - SE555DG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
4 suppliers