Manufacturer: Intersil
Win Source Part Number: 1044654-ICM7242CBAZ-
Packaging: Reel - TR
Type: Counter/Timer Circuit (CTC), Binary
Mounting: Surface Mount
Frequency: 0.1Hz to 13MHz
Count: 128/256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 340μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242CBAZ-T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242CBAZ-T can be used for catalog matching and distributor lookup.
Counter/Timer Circuit (CTC), Binary IC 0.1Hz ~ 13MHz 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 1044654-ICM7242CBAZ-T | 689-ICM7242CBAZ-T | ICM7242CBAZ-T-ND |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242CBAZ-T | SOIC Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | Surface Mount; 8-SOIC | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" |