Renesas Electronics Corporation Pb-Free W/ Anneal Display 8 Digit Led Driver 28Pdip Ind Rohs Compliant Renesas ICM7228CIPIZ.

Description
PB-FREE W/ ANNEAL DISPLAY 8 DIGIT LED DRIVER 28PDIP IND ROHS COMPLIANT: YES
Description
PB-FREE W/ ANNEAL DISPLAY 8 DIGIT LED DRIVER 28PDIP IND ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb-Free W/ Anneal Display 8 Digit LED Driver, part number 29AC6927, is designed to interface microprocessors with an 8-digit, 7-segment numeric LED display. It features on-chip multiplex scan circuitry, segment and digit drivers, and an 8-byte static memory for display RAM. The driver supports multiple data entry protocols, including sequential and random access formats, and is compatible with both common anode and common cathode displays. This driver operates with a single 5V supply and utilizes a low power CMOS architecture, making it suitable for various applications such as instrumentation, test equipment, and handheld devices. It also includes a No Decode mode for independent control of display segments, allowing for flexible display configurations. The product is RoHS compliant and available in a 28-pin PDIP package, ensuring compatibility with standard soldering processes.

Datasheet Summary
Powered by GS/AI

The Pb-Free W/ Anneal Display 8 Digit LED Driver, part number 29AC6927, is designed to interface microprocessors with an 8-digit, 7-segment numeric LED display. It features on-chip multiplex scan circuitry, segment and digit drivers, and an 8-byte static memory for display RAM. The driver supports multiple data entry protocols, including sequential and random access formats, and is compatible with both common anode and common cathode displays. This driver operates with a single 5V supply and utilizes a low power CMOS architecture, making it suitable for various applications such as instrumentation, test equipment, and handheld devices. It also includes a No Decode mode for independent control of display segments, allowing for flexible display configurations. The product is RoHS compliant and available in a 28-pin PDIP package, ensuring compatibility with standard soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Pb-Free W/ Anneal Display 8 Digit Led Driver 28Pdip Ind Rohs Compliant Renesas - 29AC6927 - Newark, An Avnet Company
Chicago, IL, United States
Pb-Free W/ Anneal Display 8 Digit Led Driver 28Pdip Ind Rohs Compliant Renesas
29AC6927
Pb-Free W/ Anneal Display 8 Digit Led Driver 28Pdip Ind Rohs Compliant Renesas 29AC6927
PB-FREE W/ ANNEAL DISPLAY 8 DIGIT LED DRIVER 28PDIP IND ROHS COMPLIANT: YES

PB-FREE W/ ANNEAL DISPLAY 8 DIGIT LED DRIVER 28PDIP IND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 29AC6927
Product Name Pb-Free W/ Anneal Display 8 Digit Led Driver 28Pdip Ind Rohs Compliant Renesas
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6272KLPTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.3 to 40 volts
Features RoHS Compliant
View Details
4 suppliers
Infineon Technologies AG
Specs
Number of Channels 9 #
Package Type Reel - TR
View Details
PMIC - LED Drivers - LM27964SQ-I/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 to 80 milliamps
View Details