Renesas Electronics Corporation Led Display Decoder Driver, Th, Pdip-28; Device Topology Renesas ICM7228CIPIZ

Description
LED DISPLAY DECODER DRIVER, TH, PDIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:-; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; DriverRoHS Compliant: Yes
Datasheet
Description
LED DISPLAY DECODER DRIVER, TH, PDIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:-; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; DriverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Display Decoder Driver, Th, Pdip-28; Device Topology Renesas - 84AC6778 - Newark, An Avnet Company
Chicago, IL, United States
Led Display Decoder Driver, Th, Pdip-28; Device Topology Renesas
84AC6778
Led Display Decoder Driver, Th, Pdip-28; Device Topology Renesas 84AC6778
LED DISPLAY DECODER DRIVER, TH, PDIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:-; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; DriverRoHS Compliant: Yes

LED DISPLAY DECODER DRIVER, TH, PDIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:-; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; DriverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 84AC6778
Product Name Led Display Decoder Driver, Th, Pdip-28; Device Topology Renesas
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 LED Driver IC - 137-LM2707MF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 18 volts
Number of Channels 1 #
View Details
4 suppliers
PMIC - PMIC - LED Drivers - ILD1151 - 921145-ILD1151 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
500MA LED Driver IC - 137-AAT1270IFO-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Driver ICs - 7515329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 2.2 watts
View Details