Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183493-ICM7228BIBIZ
Packaging: Tube
Mounting Style: SMD
Configuration: 7 Segment
Supply Current: 250μA
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: ICM7228
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4V ~ 6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1183493-ICM7228BIBIZ |
| Product Name | Electronic Surplus - ICM7228BIBIZ |