Renesas Electronics Corporation Led Display Decoder Driver, Smd, Soic-28; Device Topology Renesas ICM7228BIBIZ

Description
LED DISPLAY DECODER DRIVER, SMD, SOIC-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:-; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LED DISPLAY DECODER DRIVER, SMD, SOIC-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:-; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Display Decoder Driver, Smd, Soic-28; Device Topology Renesas - 84AC6777 - Newark, An Avnet Company
Chicago, IL, United States
Led Display Decoder Driver, Smd, Soic-28; Device Topology Renesas
84AC6777
Led Display Decoder Driver, Smd, Soic-28; Device Topology Renesas 84AC6777
LED DISPLAY DECODER DRIVER, SMD, SOIC-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:-; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

LED DISPLAY DECODER DRIVER, SMD, SOIC-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:-; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 84AC6777
Product Name Led Display Decoder Driver, Smd, Soic-28; Device Topology Renesas
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - ILD1151 - 921145-ILD1151 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Drivers - 7805792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Outdoor Rated; RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6277SA - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers