LED DECODER/DRIVER, DIP-28; DEVICE TOPOLOGY:-; INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:6V; OUTPUT VOLTAGE MAX:5V; OUTPUT CURRENT MAX:100MA; SWITCHING FREQUENCY:-; NO. OF OUTPUTS:16OUTPUTS; IC MOUNTING:THROUGH HOLE; NO. OF PINS:28PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 107663711 |
| Product Name | Electrical Accessory |