Renesas Electronics Corporation LED Driver, 8-Digit; -40 degC; degC; 55degC/W; 300 degC (Max.) @ 10 Sec. ICM7218CIJI

Description
8-Digit LED Driver, 300 °C (Max.) @ 10 Sec. Soldering Temperature Output drive suitable for LED displays directly Common anode and common cathode versions Single 5 V supply required Data retention to 2 V supply The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display.
Datasheet
Description
8-Digit LED Driver, 300 °C (Max.) @ 10 Sec. Soldering Temperature Output drive suitable for LED displays directly Common anode and common cathode versions Single 5 V supply required Data retention to 2 V supply The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED Driver, 8-Digit; -40 degC; degC; 55degC/W; 300 degC (Max.) @ 10 Sec.
70206606
LED Driver, 8-Digit; -40 degC; degC; 55degC/W; 300 degC (Max.) @ 10 Sec. 70206606
8-Digit LED Driver, 300 °C (Max.) @ 10 Sec. Soldering Temperature Output drive suitable for LED displays directly Common anode and common cathode versions Single 5 V supply required Data retention to 2 V supply The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display.

8-Digit LED Driver, 300 °C (Max.) @ 10 Sec. Soldering Temperature

  • Output drive suitable for LED displays directly
  • Common anode and common cathode versions
  • Single 5 V supply required
  • Data retention to 2 V supply
    The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display.
Supplier's Site
Sheung Wan, Hong Kong
LED Display Drivers
ICM7218CIJI
LED Display Drivers ICM7218CIJI
LED Display Drivers DISPLAY 8 DIG LED DRIVER 28CDIP IND

LED Display Drivers DISPLAY 8 DIG LED DRIVER 28CDIP IND

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 70206606 ICM7218CIJI
Product Name LED Driver, 8-Digit; -40 degC; degC; 55degC/W; 300 degC (Max.) @ 10 Sec. LED Display Drivers
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details