Renesas Electronics Corporation Device Topology Renesas ICM7218BIJI.

Description
Device Topology:-; No. of Outputs:16Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:28Pins; Input Voltage Min:4V; Input Voltage Max:6V; Switching Frequency:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Description
Device Topology:-; No. of Outputs:16Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:28Pins; Input Voltage Min:4V; Input Voltage Max:6V; Switching Frequency:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Device Topology Renesas - 14AC9200 - Newark, An Avnet Company
Chicago, IL, United States
Device Topology Renesas
14AC9200
Device Topology Renesas 14AC9200
Device Topology:-; No. of Outputs:16Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:28Pins; Input Voltage Min:4V; Input Voltage Max:6V; Switching Frequency:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Device Topology:-; No. of Outputs:16Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:28Pins; Input Voltage Min:4V; Input Voltage Max:6V; Switching Frequency:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 14AC9200
Product Name Device Topology Renesas
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3409-Q1 PFET Buck Controller for High Power LED Drives - LM3409QMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
6 suppliers
PMIC - LED Drivers - LM27964SQ-A - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 to 80 milliamps
View Details
2.4 A Three-Channel Flash LED Driver with I<sup>2</sup>C Control Interface - SKY81298 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
View Details
LED Drivers - 122225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60 watts
Features Outdoor Rated
View Details