Renesas Electronics Corporation Led Decoder/driver, Dip-28; Device Topology Renesas ICM7218AIJI

Description
LED DECODER/DRIVER, DIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:2.5V; Output Current Max:30mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; Product Range:- RoHS Compliant: Yes
Description
LED DECODER/DRIVER, DIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:2.5V; Output Current Max:30mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Decoder/driver, Dip-28; Device Topology Renesas - 06F7544 - Newark, An Avnet Company
Chicago, IL, United States
Led Decoder/driver, Dip-28; Device Topology Renesas
06F7544
Led Decoder/driver, Dip-28; Device Topology Renesas 06F7544
LED DECODER/DRIVER, DIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:2.5V; Output Current Max:30mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

LED DECODER/DRIVER, DIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:2.5V; Output Current Max:30mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 06F7544
Product Name Led Decoder/driver, Dip-28; Device Topology Renesas
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467415P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 15 milliamps
View Details