Renesas Electronics Corporation Logic - Logic - Parity Generators and Checkers - ICM7213IPD ICM7213IPD

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1183474-ICM7213IPD Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1183474-ICM7213IPD Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - ICM7213IPD - ICM7213IPD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - ICM7213IPD
ICM7213IPD
Logic - Logic - Parity Generators and Checkers - ICM7213IPD ICM7213IPD
Manufacturer: Intersil Corporation Win Source Part Number: 1183474-ICM7213IPD Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1183474-ICM7213IPD
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Parity Checkers and Generators
Product Number ICM7213IPD
Product Name Logic - Logic - Parity Generators and Checkers - ICM7213IPD
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74HC280D,652-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD74HC280M96 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 3.3V; Other; 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Lookahead Carry Generator - 54S182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details