Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA ICL7673CBA

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183431-ICL7673CBA Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Supply Current: 1.5μA Transistor Polarity: N and P-Channel Internal Switch(s): Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 38mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ICL7673 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183431-ICL7673CBA Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Supply Current: 1.5μA Transistor Polarity: N and P-Channel Internal Switch(s): Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 38mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ICL7673 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA - 1183431-ICL7673CBA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA
1183431-ICL7673CBA
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA 1183431-ICL7673CBA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183431-ICL7673CBA Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Supply Current: 1.5μA Transistor Polarity: N and P-Channel Internal Switch(s): Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Current - Output (Maximum): 38mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ICL7673 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183431-ICL7673CBA
Packaging: Tube
Type: Source Selector Switch
Mounting Style: SMD
Applications: Battery Backup, Industrial/Automotive, High Current Switch
Supply Current: 1.5μA
Transistor Polarity: N and P-Channel
Internal Switch(s): Yes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 38mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: ICL7673
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 15V

Buy Now
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ICL7673CBA
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ICL7673CBA
AUTOMATIC BATTERY BACK

AUTOMATIC BATTERY BACK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1183431-ICL7673CBA ICL7673CBA
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
View Details
2 suppliers
General-purpose dual Schottky diode - BAS70-04,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers