The ICL7667MTV is a dual high-speed MOSFET driver in an 8-pin metal can package, designed to convert TTL-level signals into high-current outputs up to 15V for driving power MOSFETs in high-frequency switched-mode power converters. It operates over a temperature range of -55°C to 125°C, with a supply voltage range of 4.5V to 15V, and delivers rise and fall times of 30ns with a 1000pF load. The output stage has a typical output resistance of 7Ω and is TTL/CMOS input compatible. It meets thermal specifications with a junction-to-case thermal resistance of 68°C/W and a maximum lead temperature of 300°C for 10 seconds. The device is compatible with the DS0026/DS0056 and TSC426 pinouts. The ICL7667MTV is qualified to meet the 883B military standard when designated accordingly.
Buffer/Inverter Based MOSFET Driver, CMOS, MBCY8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ICL7667MTV |
| Package Type | CAN8 |