The ICL7667 is a dual monolithic high-speed driver designed to convert TTL level signals into high current outputs at voltages up to 15V. Its high speed and current output enable it to drive large capacitive loads with high slew rates and low propagation delays. With an output voltage swing only millivolts less than the supply voltage and a maximum supply voltage of 15V, the ICL7667 is well suited for driving power MOSFETs in high frequency switched-mode power converters. The ICL7667's high current outputs minimize power losses in the power MOSFETs by rapidly charging and discharging the gate capacitance. The ICL7667's inputs are TTL compatible and can be directly driven by common pulse-width modulation control ICs.
PB-Free w/Anneal DUAL POWER MOS DRIVER
PB-Free w/Anneal DUAL POWER MOS DRIVER
PB-Free w/Anneal DUAL POWER MOS DRIVER
MOSFET DRIVER, HIGH SPEED, DIP-8, DRIVER CONFIGURATION:-, PEAK OUTPUT CURRENT:1A, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:15V, DRIVER CASE STYLE:DIP, NO. OF PINS:8PINS, INPUT DELAY:20NS, OUTPUT DELAY:-, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Renesas Electronics Corporation | RS Components, Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | ICL7667CPAZ | 2380039 | 107585621 |
| Product Name | Dual Power MOSFET Driver | Gate Drivers | Electrical Accessory |