IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: ICL7667CBAZA from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ICL7667CBAZA can be used for catalog matching and distributor lookup.
Gate Driver IC Inverting 8-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183427-ICL7667CBAZA
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: ICL7667
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 15V
Rise / Fall Time: 20ns, 20ns
Gate Drivers W/ANNEAL DL PWR MOS DRVR COM
Gate Driver IC Inverting 8-SOIC
Gate Driver IC Inverting 8-SOIC
MOSFET DRIVER, 0 TO 70DEG C; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:-; Sink Current:-; Input Delay:20ns RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-ICL7667CBAZA | ICL7667CBAZA-ND | 1183427-ICL7667CBAZA | ICL7667CBAZA | ICL7667CBAZA | ICL7667CBAZA | 05W5518 |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - ICL7667CBAZA | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, 0 To 70Deg C; No. Of Channels Renesas |
| Number of Outputs | 2; 2 Output | ||||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | Inverting | |||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Fall Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns |