Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ICL7667CBA ICL7667CBA

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183426-ICL7667CBA Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ICL7667 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 15V Rise / Fall Time: 20ns, 20ns
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183426-ICL7667CBA Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ICL7667 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 15V Rise / Fall Time: 20ns, 20ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ICL7667CBA - 1183426-ICL7667CBA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ICL7667CBA
1183426-ICL7667CBA
PMIC - PMIC - Gate Drivers - ICL7667CBA 1183426-ICL7667CBA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183426-ICL7667CBA Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ICL7667 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 15V Rise / Fall Time: 20ns, 20ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183426-ICL7667CBA
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ICL7667
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 15V
Rise / Fall Time: 20ns, 20ns

Buy Now
Gate Drivers - ICL7667CBAIS-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
ICL7667CBAIS-ND
Gate Drivers ICL7667CBAIS-ND
Gate Driver IC Inverting 8-SOIC

Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - ICL7667CBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ICL7667CBA
Gate Drivers ICL7667CBA
Gate Driver IC Inverting 8-SOIC

Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - ICL7667CBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ICL7667CBA
Gate Drivers ICL7667CBA
Gate Driver IC Inverting 8-SOIC

Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1183426-ICL7667CBA ICL7667CBAIS-ND ICL7667CBA ICL7667CBA
Product Name PMIC - PMIC - Gate Drivers - ICL7667CBA Gate Drivers Gate Drivers Gate Drivers
Driver Type High-side; Low-side Dual Gate Driver
Supply Voltage 4.5 to 15 volts 4.5 to 15 volts 4.5 to 15 volts 4.5 to 17 volts
Rise Time 20 ns 20 ns 20 ns 20 ns
Fall Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74B2528N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 80000 kHz
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74AHCT541APWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details