The ICL7667 is a dual monolithic high-speed MOSFET driver designed to convert TTL-level signals into high-current outputs up to 15V, suitable for driving power MOSFETs in switched-mode power converters and motor controllers. It is available in an 8-lead SOIC (N) package with dimensions per JEDEC M8.15. The device operates with a supply voltage range of +4.5V to +15V and ground or -15V, features TTL/CMOS input compatibility, and delivers rise and fall times of 30ns with a 1000pF load. Output resistance is typically 7Ω at 15V supply. It supports operating temperatures from 0°C to 70°C and is RoHS compliant.
Buffer/Inverter Based MOSFET Driver, CMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ICL7667CBA-T |
| Package Type | SOIC8 |