Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ICL7667CBA-T

Description
Win Source Part Number: 1382293-ICL7667CBA-T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Package: Bulk Channel Type: Independent Input Type: Inverting Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 4.5V ~ 15V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Intersil Base Product Number: ICL7667 Product Status: Obsolete RoHS Status: RoHS non-compliant Standard Package: 10 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382293-ICL7667CBA-T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Package: Bulk Channel Type: Independent Input Type: Inverting Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 4.5V ~ 15V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Intersil Base Product Number: ICL7667 Product Status: Obsolete RoHS Status: RoHS non-compliant Standard Package: 10 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1382293-ICL7667CBA-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1382293-ICL7667CBA-T
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1382293-ICL7667CBA-T
Win Source Part Number: 1382293-ICL7667CBA-T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Package: Bulk Channel Type: Independent Input Type: Inverting Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 4.5V ~ 15V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Intersil Base Product Number: ICL7667 Product Status: Obsolete RoHS Status: RoHS non-compliant Standard Package: 10 pcs

Win Source Part Number: 1382293-ICL7667CBA-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Package: Bulk
Channel Type: Independent
Input Type: Inverting
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 4.5V ~ 15V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Base Product Number: ICL7667
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Standard Package: 10 pcs

Buy Now Datasheet
PMIC - Gate Drivers - ICL7667CBA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ICL7667CBA-T
PMIC - Gate Drivers ICL7667CBA-T
IC GATE DRVR HI/LOW SIDE 8SOIC

IC GATE DRVR HI/LOW SIDE 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ICL7667CBA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ICL7667CBA-T
Integrated Circuits (ICs) - PMIC - Gate Drivers ICL7667CBA-T
DUAL POWER MOSFET DRIVER

DUAL POWER MOSFET DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1382293-ICL7667CBA-T ICL7667CBA-T ICL7667CBA-T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT00D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4085BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Logic Gates - 2139003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details