Renesas Electronics Corporation Supervisors ICL7665SCBA

Description
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - ICL7665SCBA-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
ICL7665SCBA-ND
Supervisors ICL7665SCBA-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - ICL7665SCBA - 090249-ICL7665SCBA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ICL7665SCBA
090249-ICL7665SCBA
PMIC - PMIC - Supervisors - ICL7665SCBA 090249-ICL7665SCBA
Manufacturer: Intersil Win Source Part Number: 090249-ICL7665SCBA Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 98

Manufacturer: Intersil
Win Source Part Number: 090249-ICL7665SCBA
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 98

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ICL7665SCBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ICL7665SCBA
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ICL7665SCBA
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
Supervisors - ICL7665SCBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ICL7665SCBA
Supervisors ICL7665SCBA
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - ICL7665SCBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ICL7665SCBA
Supervisors ICL7665SCBA
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - ICL7665SCBA - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ICL7665SCBA
PMIC - Supervisors ICL7665SCBA
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ICL7665SCBA-ND 090249-ICL7665SCBA ICL7665SCBA ICL7665SCBA ICL7665SCBA ICL7665SCBA
Product Name Supervisors PMIC - PMIC - Supervisors - ICL7665SCBA Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisors PMIC - Supervisors
Output Options Open Drain; Active High Open Drain; Inverting; Active High Open Drain Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904451 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details