Renesas Electronics Corporation Threshold Voltage Renesas ICL7665SAIPAZ.

Description
Threshold Voltage:1.3V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:16V; Reset Type:Active-High; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
Threshold Voltage:1.3V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:16V; Reset Type:Active-High; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threshold Voltage Renesas - 15AC3048 - Newark, An Avnet Company
Chicago, IL, United States
Threshold Voltage Renesas
15AC3048
Threshold Voltage Renesas 15AC3048
Threshold Voltage:1.3V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:16V; Reset Type:Active-High; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Threshold Voltage:1.3V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:16V; Reset Type:Active-High; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 15AC3048
Product Name Threshold Voltage Renesas
Number of Supplies 2; 2Monitors
Unlock Full Specs
to access all available technical data

Similar Products

BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAT - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1907758 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details