Adj LDO 1.6-16V, 40mA, 2-Out, PDIP, Pos Product overview: ICL7663SCPAZ from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 16V, 40mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, 40mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ICL7663SCPAZ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 2 Output 40mA, 40mA 8-PDIP
IC REG LIN POS ADJ 40/40MA 8DIP
IC REG LIN POS ADJ 40/40MA 8DIP
IC REG LIN POS ADJ 40/40MA 8DIP
IC REG LINEAR POS ADJ 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ICL7663SCPAZ | ICL7663SCPAZ-ND | ICL7663SCPAZ | ICL7663SCPAZ | ICL7663SCPAZ |
| Product Name | 16V 40mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | ||
| Output Voltage | 16 volts | 1.3 to 16 volts | 1.3 volts | 1.3 volts | |
| IOUT | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps |
| IQ | 1.20E-5 amps | 1.00E-5 amps | 1.00E-5 amps |