Linear Voltage Regulator IC Positive Adjustable 2 Output 40mA, 40mA 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 137374-ICL7663SAIBAZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Current: 40mA, 40mA
Output Voltage: 1.3 V to 16 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.3V
Operating Supply Current: 10μA to 12μA
Maximum Output Voltage: 16V
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 8SOIC Product overview: ICL7663SAIBAZA from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ICL7663SAIBAZA can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 40MA 8SOIC
IC REG LINEAR POS ADJ 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ICL7663SAIBAZA-ND | 137374-ICL7663SAIBAZA | 776-ICL7663SAIBAZA | ICL7663SAIBAZA | ICL7663SAIBAZA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ICL7663SAIBAZA | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; SOIC | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |