Renesas Electronics Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ICL7663SACPA

Description
Linear Voltage Regulator IC Positive Adjustable 2 Output 40mA, 40mA 8-PDIP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 2 Output 40mA, 40mA 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ICL7663SACPA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ICL7663SACPA-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ICL7663SACPA-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 40mA, 40mA 8-PDIP

Linear Voltage Regulator IC Positive Adjustable 2 Output 40mA, 40mA 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ICL7663SACPA - 068417-ICL7663SACPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ICL7663SACPA
068417-ICL7663SACPA
PMIC - PMIC - Voltage Regulators - Linear - ICL7663SACPA 068417-ICL7663SACPA
Manufacturer: Intersil Win Source Part Number: 068417-ICL7663SACPA Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Current: 40mA, 40mA Output Voltage: 1.3 V to 16 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.3V Operating Supply Current: 10μA to 12μA Maximum Output Voltage: 16V Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068417-ICL7663SACPA
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Current: 40mA, 40mA
Output Voltage: 1.3 V to 16 V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.3V
Operating Supply Current: 10μA to 12μA
Maximum Output Voltage: 16V
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-ICL7663SACPA
Voltage Regulator IC 776-ICL7663SACPA
IC REG LINEAR POS ADJ 8DIP Product overview: ICL7663SACPA from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ICL7663SACPA can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 8DIP Product overview: ICL7663SACPA from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ICL7663SACPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ICL7663SACPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ICL7663SACPA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ICL7663SACPA
IC REG LIN POS ADJ 40/40MA 8DIP

IC REG LIN POS ADJ 40/40MA 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ICL7663SACPA-ND 068417-ICL7663SACPA 776-ICL7663SACPA ICL7663SACPA
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - ICL7663SACPA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-PDIP Other; Tube
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data