Linear Voltage Regulator IC Positive Adjustable 2 Output 40mA, 40mA 8-SOIC
Adjustable Linear Regulator IC, 1.6V-16V, 40mA, 1.5V Dropout, SOIC Product overview: ICL7663SACBA from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 16V, 40mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6V, 16V, 40mA, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ICL7663SACBA can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 40MA 8SOIC
IC REG LINEAR POS ADJ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ICL7663SACBA-ND | 776-ICL7663SACBA | ICL7663SACBA | ICL7663SACBA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.6V 16V 40mA SOIC Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | ||
| Special Features | Input Overcurrent Protection | Enable |