"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-DIP (0.300"", 7.62mm)"
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 803571-ICL7662CPA
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 10kHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive or Negative
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): -Vin, 2Vin
Synchronous Rectifier: No
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Maximum Input Voltage: 20V
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: ICL7662
IC REG CHARGE PUMP INV 8DIP Product overview: ICL7662CPA from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7662CPA can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-DIP (0.300", 7.62mm)
IC REG CHARGE PUMP INV 8DIP
IC REG CHARGE PUMP INV 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ICL7662CPA-ND | 803571-ICL7662CPA | 739-ICL7662CPA | ICL7662CPA | ICL7662CPA | ICL7662CPA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7662CPA | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP | Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 2 volts | ? to 2 volts | ||||
| VIN | 4.5 to 20 volts | 20 volts | 20 volts | 4.5 to 20 volts | ||
| fsw | 10 kHz | 10 kHz | 10 kHz | 10 kHz | 10 kHz | 10 kHz |