Charge Pump 1.5V to 12V 45mA 8-Pin PDIP
Charge Pump 1.5V to 12V 45mA 8-Pin PDIP
Manufacturer: Intersil
Win Source Part Number: 1044610-ICL7660SIPAZ
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz to 35kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Alternative Parts (Cross-Reference): MAX1044CPA+; ICL7660SCPAZ; ICL7660SCPA; ICL7660SIPAZ;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50
IC REG CHARGE PUMP INV 45MA 8DIP Product overview: ICL7660SIPAZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660SIPAZ can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-DIP (0.300"", 7.62mm)"
IC REG CHARGE PUMP INV 45MA 8DIP
Switching Voltage Regulators W/ANNEAL CMOS VAGE CNVRTR IND
IC REG CHARGE PUMP INV 45MA 8DIP
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-DIP (0.300", 7.62mm)
CMOS VOLTAGE CONVERTER, 8-DIP; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:45mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-12V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; MSL:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 9215731 | 9215731P | 1044610-ICL7660SIPAZ | 739-ICL7660SIPAZ | ICL7660SIPAZ-ND | ICL7660SIPAZ | ICL7660SIPAZ | ICL7660SIPAZ | ICL7660SIPAZ | 57K3891 |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SIPAZ | 45MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Cmos Voltage Converter, 8-Dip; Ic Case / Package Renesas |
| Regulator Category | Charge pump | Charge Pump | ||||||||
| Package Type | DIP; Other; Pdip | DIP; Other; PDIP | DIP; Other; 8-PDIP | Other; Tube | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0450 amps | 0.0200 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | ||
| Configuration / Function | Charge Pump | |||||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed |