Renesas Electronics Corporation Voltage Regulators - DC DC Switching Regulators ICL7660SIBAT

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - ICL7660SIBATTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ICL7660SIBATTR-ND
Voltage Regulators - DC DC Switching Regulators ICL7660SIBATTR-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SIBAT - 1044609-ICL7660SIBAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SIBAT
1044609-ICL7660SIBAT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SIBAT 1044609-ICL7660SIBAT
Manufacturer: Intersil Win Source Part Number: 1044609-ICL7660SIBAT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 10kHz to 35kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 45mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Ratiometric Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 1044609-ICL7660SIBAT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz to 35kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 45mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - ICL7660SIBAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
ICL7660SIBAT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators ICL7660SIBAT
SWITCHED CAPACITOR CONVERTER

SWITCHED CAPACITOR CONVERTER

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - ICL7660SIBAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ICL7660SIBAT
Voltage Regulators - DC DC Switching Regulators ICL7660SIBAT
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ICL7660SIBAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ICL7660SIBAT
Voltage Regulators - DC DC Switching Regulators ICL7660SIBAT
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-SOIC (0.154", 3.90mm Width)

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ICL7660SIBAT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ICL7660SIBAT
PMIC - Voltage Regulators - DC DC Switching Regulators ICL7660SIBAT
IC REG CHARG PUMP INV 45MA 8SOIC

IC REG CHARG PUMP INV 45MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ICL7660SIBATTR-ND 1044609-ICL7660SIBAT ICL7660SIBAT ICL7660SIBAT ICL7660SIBAT ICL7660SIBAT
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SIBAT Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 2 volts ? to 2 volts
IOUT 0.0450 amps 0.0450 amps 0.0450 amps 0.0450 amps 0.0450 amps
VIN 1.5 to 12 volts 12 volts 1.5 to 12 volts 1.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz, 3.5A Buck Regulator - A8583KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1851ACPZ-R7 - 910637-ADP1851ACPZ-R7 - Win Source Electronics
Specs
Package Type Other; 16-LFCSP-WQ (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM20133QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details