"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-DIP (0.300"", 7.62mm)"
IC REG CHARGE PUMP INV 45MA 8DIP Product overview: ICL7660SCPA from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660SCPA can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 068413-ICL7660SCPA
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz to 35kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Alternative Parts (Cross-Reference): MAX1044CPA+; ICL7660SCPAZ; ICL7660SIPAZ;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-DIP (0.300", 7.62mm)
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-DIP (0.300", 7.62mm)
IC REG CHARGE PUMP INV 45MA 8DIP
IC REG CHARGE PUMP INV 45MA 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ICL7660SCPA-ND | 739-ICL7660SCPA | 068413-ICL7660SCPA | ICL7660SCPA | ICL7660SCPA | ICL7660SCPA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 45MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SCPA | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; Tube | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 2 volts | ? to 2 volts | ? to 2 volts | |||
| IOUT | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps |
| VIN | 1.5 to 12 volts | 12 volts | 12 volts | 1.5 to 12 volts |