"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Intersil
Win Source Part Number: 091924-ICL7660SCBAZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz to 35kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 98
Charge Pump 1.5V to 12V 45mA 8-Pin SOIC
Charge Pump 1.5V to 12V 45mA 8-Pin SOIC
Charge Pump 1.5V to 12V 45mA 8-Pin SOIC
IC REG CHRG PUMP INV 45MA 8SOIC Product overview: ICL7660SCBAZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660SCBAZ can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHARG PUMP INV 45MA 8SOIC
IC REG CHARG PUMP INV 45MA 8SOIC
IC, DC DC CHARGE PUMP CONVERTER; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:45mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
Switching Voltage Regulators ICL7660SCBA
IC REG CHRG PUMP INV 45MA 8SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ICL7660SCBAZ-ND | 091924-ICL7660SCBAZ | 9215585 | 9215585P | 739-ICL7660SCBAZ | ICL7660SCBAZ | ICL7660SCBAZ | ICL7660SCBAZ | 94M7714 | ICL7660SCBAZ | ICL7660SCBAZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SCBAZ | Voltage Regulators | Voltage Regulators | 45MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Ic, Dc Dc Charge Pump Converter; Output Type Renesas | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | Adjustable / Variable | |||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; Soic | SOIC; Other; SOIC | Other; Tube | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; SOIC | SOIC | ||
| Output Voltage | 2 volts | ? to 2 volts | ? to 2 volts | ||||||||
| IOUT | 0.0450 amps | 0.0450 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | |
| VIN | 1.5 to 12 volts | 12 volts | 12 volts | 1.5 to 12 volts | 12 volts |