Manufacturer: Intersil
Win Source Part Number: 017125-ICL7660SCBA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz to 35kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 98
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"
Super Voltage Converter; PDIP8, SOIC8; Temp Range: See Datasheet Product overview: ICL7660SCBA from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660SCBA can be used for catalog matching and distributor lookup.
IC REG CHARG PUMP INV 45MA 8SOIC
IC REG CHARGE PUMP INV 8SOIC
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 017125-ICL7660SCBA | ICL7660SCBA-ND | 739-ICL7660SCBA | ICL7660SCBA | ICL7660SCBA | ICL7660SCBA | ICL7660SCBA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660SCBA | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Adjustable / Variable | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification |