IC REG CHARGE PUMP INV 45MA 8DIP Product overview: ICL7660CPAZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660CPAZ can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-DIP (0.300"", 7.62mm)"
Charge Pump 1.5V to 10V 45mA
Charge Pump 1.5V to 10V 45mA
Manufacturer: Intersil
Win Source Part Number: 017124-ICL7660CPAZ
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-DIP (0.300", 7.62mm)
IC, VOLT CONVERTER, 7660, DIP8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:45mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
IC REG CHARGE PUMP INV 45MA 8DIP
Switching Voltage Regulators W/ANNEAL CMOS VOLT CONVRTR 8 PDIP COM
IC REG CHARGE PUMP INV 45MA 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-ICL7660CPAZ | ICL7660CPAZ-ND | 9231411 | 017124-ICL7660CPAZ | ICL7660CPAZ | 92K0560 | ICL7660CPAZ | ICL7660CPAZ | ICL7660CPAZ |
| Product Name | 45MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660CPAZ | Voltage Regulators - DC DC Switching Regulators | Ic, Volt Converter, 7660, Dip8; Output Type Renesas | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Adjustable / Variable | ||||
| Package Type | Other; Tube | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; Pdip | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | Other; DIP | |||
| Output Voltage | ? to 18.6 volts | 2 volts | ? to 2 volts | ||||||
| IOUT | 0.0200 amps | 0.0450 amps | 0.0200 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | |
| VIN | 10 volts | 1.5 to 10 volts | 10 volts | 1.5 to 10 volts |