Renesas Electronics Corporation Cmos Voltage Converter, 8-Dip; Ic Case / Package Renesas ICL7660CPAZ.

Description
CMOS VOLTAGE CONVERTER, 8-DIP; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; MSL:-RoHS Compliant: Yes
Datasheet
Description
CMOS VOLTAGE CONVERTER, 8-DIP; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cmos Voltage Converter, 8-Dip; Ic Case / Package Renesas - 26AC0409 - Newark, An Avnet Company
Chicago, IL, United States
Cmos Voltage Converter, 8-Dip; Ic Case / Package Renesas
26AC0409
Cmos Voltage Converter, 8-Dip; Ic Case / Package Renesas 26AC0409
CMOS VOLTAGE CONVERTER, 8-DIP; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; MSL:-RoHS Compliant: Yes

CMOS VOLTAGE CONVERTER, 8-DIP; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Voltage Regulators
Product Number 26AC0409
Product Name Cmos Voltage Converter, 8-Dip; Ic Case / Package Renesas
Output Voltage -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900246 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers