IC REG CHRG PUMP INV 45MA 8SOIC Product overview: ICL7660CBAZA from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660CBAZA can be used for catalog matching and distributor lookup.
Charge Pump 1.5V to 10V 45mA 8-SOIC
Charge Pump 1.5V to 10V 45mA 8-SOIC
Charge Pump 1.5V to 10V 45mA 8-SOIC
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHARG PUMP INV 45MA 8SOIC
IC REG CHRG PUMP INV 45MA 8SOIC
Switching Voltage Regulators W/ANNEAL CMOS VAGE CNVRTR COM
DC-DC CHARGE PUMP, INVERT, 70DEG C; IC Case / Package:NSOIC; No. of Pins:8Pins; Output Current Max:45mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting RoHS Compliant: Yes
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-ICL7660CBAZA | 9215866 | 9215866P | ICL7660CBAZA-ND | ICL7660CBAZA | ICL7660CBAZA | ICL7660CBAZA | 82Y6680 | ICL7660CBAZA |
| Product Name | 45MA Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Dc-Dc Charge Pump, Invert, 70Deg C; Ic Case / Package Renesas | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||||
| Package Type | Other; Tube | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Output Voltage | ? to 18.6 volts | 2 volts | -10 volts | ||||||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | ||
| VIN | 10 volts | 1.5 to 10 volts | 1.5 to 10 volts |