Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183388-ICL7660CBAZA
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Output Configuration: Positive or Negative
Output Current: 45mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: ICL7660
Manufacturer Pack Quantity: 1,960
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -Vin, 2Vin
Switching Frequency: 10kHz
Voltage - Input (Minimum): 1.5V
Voltage - Input (Maximum): 10V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1183388-ICL7660CBAZA |
| Product Name | Electronic Surplus - ICL7660CBAZA |