Charge Pump 1.5V to 12V 45mA
Charge Pump 1.5V to 12V 45mA
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHRG PUMP INV 45MA 8SOIC Product overview: ICL7660AIBAZA from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660AIBAZA can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 017121-ICL7660AIBAZA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 3kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 98
IC, DC-DC CONVERTER; IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:45mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-12V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting RoHS Compliant: Yes
ICL7660 SWITCHED CAPACITOR CONVE
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHARG PUMP INV 45MA 8SOIC
Switching Voltage Regulators W/ANNEAL CMOS VAGE CNVRTR IND
IC REG CHRG PUMP INV 45MA 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 9215608 | 9215608P | ICL7660AIBAZA-ND | 739-ICL7660AIBAZA | 017121-ICL7660AIBAZA | 61J6201 | ICL7660AIBAZA | ICL7660AIBAZA | ICL7660AIBAZA | ICL7660AIBAZA | ICL7660AIBAZA |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | 45MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660AIBAZA | Ic, Dc-Dc Converter; Ic Case / Package Renesas | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Regulator Category | Charge pump | Charge Pump | |||||||||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0450 amps | 0.0200 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||||
| Output Voltage | 2 volts | ? to 18.6 volts | ? to 2 volts | -12 volts |