Renesas Electronics Corporation Ic Case / Package Renesas ICL7660AIBAZA.

Description
IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:45mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-12V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:45mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-12V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Case / Package Renesas - 15AC3046 - Newark, An Avnet Company
Chicago, IL, United States
Ic Case / Package Renesas
15AC3046
Ic Case / Package Renesas 15AC3046
IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:45mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-12V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; Operating Temperature Min:-40°C RoHS Compliant: Yes

IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:45mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-12V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Voltage Regulators
Product Number 15AC3046
Product Name Ic Case / Package Renesas
Output Voltage -12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - AAT2785IRN-AAA-000 - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details