Renesas Electronics Corporation Voltage Regulators - DC DC Switching Regulators ICL7660AIBA

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - ICL7660AIBA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ICL7660AIBA-ND
Voltage Regulators - DC DC Switching Regulators ICL7660AIBA-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
45MA Voltage Regulator IC
739-ICL7660AIBA
45MA Voltage Regulator IC 739-ICL7660AIBA
IC REG CHRG PUMP INV 45MA 8SOIC Product overview: ICL7660AIBA from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660AIBA can be used for catalog matching and distributor lookup.

IC REG CHRG PUMP INV 45MA 8SOIC Product overview: ICL7660AIBA from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660AIBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660AIBA - 068410-ICL7660AIBA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660AIBA
068410-ICL7660AIBA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660AIBA 068410-ICL7660AIBA
Manufacturer: Intersil Win Source Part Number: 068410-ICL7660AIBA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 3kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 45mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Ratiometric Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 98

Manufacturer: Intersil
Win Source Part Number: 068410-ICL7660AIBA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 3kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 98

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ICL7660AIBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ICL7660AIBA
Voltage Regulators - DC DC Switching Regulators ICL7660AIBA
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-SOIC (0.154", 3.90mm Width)

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ICL7660AIBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ICL7660AIBA
Voltage Regulators - DC DC Switching Regulators ICL7660AIBA
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ICL7660AIBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ICL7660AIBA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ICL7660AIBA
IC REG CHARGE PUMP INV 8SOIC

IC REG CHARGE PUMP INV 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - ICL7660AIBA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ICL7660AIBA
PMIC - Voltage Regulators - DC DC Switching Regulators ICL7660AIBA
IC REG CHARG PUMP INV 45MA 8SOIC

IC REG CHARG PUMP INV 45MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ICL7660AIBA-ND 739-ICL7660AIBA 068410-ICL7660AIBA ICL7660AIBA ICL7660AIBA ICL7660AIBA ICL7660AIBA
Product Name Voltage Regulators - DC DC Switching Regulators 45MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660AIBA Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Output Voltage 2 volts ? to 2 volts ? to 2 volts
IOUT 0.0450 amps 0.0450 amps 0.0450 amps 0.0450 amps 0.0450 amps
VIN 1.5 to 12 volts 12 volts 12 volts 1.5 to 12 volts 1.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Freq. Buck Or Buck/Boost Pre- Reg - A4411KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin TSSOP
View Details
8 suppliers
LM20154 4A, 1MHz Synchronous Buck  Regulator with SYNCOUT - LM20154MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers