"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-DIP (0.300"", 7.62mm)"
IC REG CHARGE PUMP INV 45MA 8DIP Product overview: ICL7660ACPAZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660ACPAZ can be used for catalog matching and distributor lookup.
Charge Pump 1.5V to 12V 45mA
Manufacturer: Intersil
Win Source Part Number: 1044597-ICL7660ACPAZ
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 3kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-DIP (0.300", 7.62mm)
IC REG CHARGE PUMP INV 45MA 8DIP
IC, CMOS VOLTAGE CONVERTER; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:45mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
IC REG CHARGE PUMP INV 45MA 8DIP
Switching Voltage Regulators W/ANNEAL CMOS VAGE CNVRTR COM
IC REG CHARGE PUMP INV 45MA 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ICL7660ACPAZ-ND | 739-ICL7660ACPAZ | 9231430 | 1044597-ICL7660ACPAZ | ICL7660ACPAZ | ICL7660ACPAZ | 94M7713 | ICL7660ACPAZ | ICL7660ACPAZ | ICL7660ACPAZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 45MA Voltage Regulator IC | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ICL7660ACPAZ | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Ic, Cmos Voltage Converter; Output Type Renesas | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | Adjustable / Variable | ||||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; Tube | DIP; Other; Pdip | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | Other; DIP | |||
| Output Voltage | 2 volts | ? to 18.6 volts | ? to 2 volts | |||||||
| IOUT | 0.0450 amps | 0.0200 amps | 0.0200 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | 0.0450 amps | |
| VIN | 1.5 to 12 volts | 12 volts | 12 volts | 1.5 to 12 volts | 12 volts |