Renesas Electronics Corporation No. Of Amplifiers Renesas ICL7650SCPDZ.

Description
No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:2.5V/µs; Supply Voltage Range:4.5V to 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:2.5V/µs; Supply Voltage Range:4.5V to 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Renesas - 27AC6594 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Renesas
27AC6594
No. Of Amplifiers Renesas 27AC6594
No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:2.5V/µs; Supply Voltage Range:4.5V to 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes

No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:2.5V/µs; Supply Voltage Range:4.5V to 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 27AC6594
Product Name No. Of Amplifiers Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
RF Amplifiers - BGAV1A10E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 10-UFQFN
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706PBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
5 suppliers