Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183243-ICL3232IVZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: ICL3232
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): ADM3202ARU-REEL; ADM3202ARU-REEL7; ADM3202EARU; ADM3202ARU;
Introduction Date: July 18, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Family Part Number: ICL3232
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1183243-ICL3232IVZ |
| Product Name | Electronic Surplus - ICL3232IVZ |