Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183178-ICL3221EIAZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: ICL3221E
Manufacturer Pack Quantity: 77
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V
(PRICE/EA) RS-232 TRANSCEIVER, 5.5V, SSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:1DRIVERS; SUPPLY VOLTAGE MIN:3V;. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1183178-ICL3221EIAZ | 21547057 |
| Product Name | Electronic Surplus - ICL3221EIAZ | Uncategorized |