Manufacturer: Intersil
Win Source Part Number: 104219-ICL3207ECAZ-T
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package: 24-SSOP
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: ICL3207E
Alternative Parts (Cross-Reference): ICL3207IA-T; ICL3207IA; ADM207ARS-REEL; SP207ECA;
Introduction Date: January 18, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Signal Processing, Power Management, Industrial
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 104219-ICL3207ECAZ-T |
| Product Name | Integrated Circuits(ICs) |