Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - I1-0201-5 I1-0201-5

Description
Manufacturer: Intersil Win Source Part Number: 204954-I1-0201-5 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 80 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 180ns, 220ns Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204954-I1-0201-5 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 80 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 180ns, 220ns Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - I1-0201-5 - 204954-I1-0201-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - I1-0201-5
204954-I1-0201-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - I1-0201-5 204954-I1-0201-5
Manufacturer: Intersil Win Source Part Number: 204954-I1-0201-5 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 80 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 180ns, 220ns Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204954-I1-0201-5
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 80 Ohm
Case / Package: 16-CDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 180ns, 220ns
Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-I1-0201-5
Quad Analog Switch and Multiplexer IC 747-I1-0201-5
IC SWITCH QUAD SPST 16CDIP Product overview: I1-0201-5 from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-I1-0201-5 can be used for catalog matching and distributor lookup.

IC SWITCH QUAD SPST 16CDIP Product overview: I1-0201-5 from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-I1-0201-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 204954-I1-0201-5 747-I1-0201-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - I1-0201-5 Quad Analog Switch and Multiplexer IC
Normal Condition Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LV4052DB,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1 to 6 volts
Ron 85 ohms
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1915283 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type So
Number of Pins 16
View Details